3M Sealing Tape, Aluminium Foil, 50M X 50Mm; Tape Type 3M 1436 50MM

Description
SEALING TAPE, ALUMINIUM FOIL, 50M X 50MM; Tape Type:Aluminium Foil; Tape Backing Material:Aluminium Foil; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: NA
Datasheet
Description
SEALING TAPE, ALUMINIUM FOIL, 50M X 50MM; Tape Type:Aluminium Foil; Tape Backing Material:Aluminium Foil; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealing Tape, Aluminium Foil, 50M X 50Mm; Tape Type 3M - 52R8749 - Newark, An Avnet Company
Chicago, IL, United States
Sealing Tape, Aluminium Foil, 50M X 50Mm; Tape Type 3M
52R8749
Sealing Tape, Aluminium Foil, 50M X 50Mm; Tape Type 3M 52R8749
SEALING TAPE, ALUMINIUM FOIL, 50M X 50MM; Tape Type:Aluminium Foil; Tape Backing Material:Aluminium Foil; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: NA

SEALING TAPE, ALUMINIUM FOIL, 50M X 50MM; Tape Type:Aluminium Foil; Tape Backing Material:Aluminium Foil; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 52R8749
Product Name Sealing Tape, Aluminium Foil, 50M X 50Mm; Tape Type 3M
Width 1.97 inches (50.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET1012 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Metallic Tapes - 8326347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.7480 inches (19 mm)
View Details
High Performance Printed Box Sealing Tape - 3732 - Budnick Converting, Inc.
Specs
Type Adhesive; High Performance Printed Box Sealing Tape
Thickness 0.0025 inches (0.0635 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details