3M Pluggable Cables 1422-P35-07-1.00

Description
20 Position SFP28 Plug to Plug 3.28' (1.00m)
Request a Quote Datasheet
Description
20 Position SFP28 Plug to Plug 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 19-1422-P35-07-1.00-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
19-1422-P35-07-1.00-ND
Pluggable Cables 19-1422-P35-07-1.00-ND
20 Position SFP28 Plug to Plug 3.28' (1.00m)

20 Position SFP28 Plug to Plug 3.28' (1.00m)

Buy Now Datasheet
Cable Assy, Sfp28 Plug-Sfp28 Plug, 3.3Ft; Connector To Connector 3M - 41AH7361 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sfp28 Plug-Sfp28 Plug, 3.3Ft; Connector To Connector 3M
41AH7361
Cable Assy, Sfp28 Plug-Sfp28 Plug, 3.3Ft; Connector To Connector 3M 41AH7361
CABLE ASSY, SFP28 PLUG-SFP28 PLUG, 3.3FT; Connector to Connector:SFP28 Plug to SFP28 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Jacket Color:Black; Product Range:1422 Series RoHS Compliant: Yes

CABLE ASSY, SFP28 PLUG-SFP28 PLUG, 3.3FT; Connector to Connector:SFP28 Plug to SFP28 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Jacket Color:Black; Product Range:1422 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 19-1422-P35-07-1.00-ND 41AH7361
Product Name Pluggable Cables Cable Assy, Sfp28 Plug-Sfp28 Plug, 3.3Ft; Connector To Connector 3M
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Multicore Cable - 096281-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Silver-Coated Copper
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 1.5 ft. (0.46m) - CBL1.5SMQ-SM+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details