3M Pluggable Cables 1422-P34-07-2.00

Description
20 Position SFP28 Plug to Plug 6.56' (2.00m) Black Shielded
Request a Quote Datasheet
Description
20 Position SFP28 Plug to Plug 6.56' (2.00m) Black Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 3M158098-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
3M158098-ND
Pluggable Cables 3M158098-ND
20 Position SFP28 Plug to Plug 6.56' (2.00m) Black Shielded

20 Position SFP28 Plug to Plug 6.56' (2.00m) Black Shielded

Buy Now Datasheet
Comp Cable, Sfp+28 Plug-Plug, 6.6Ft, Blk; Connector Type A 3M - 65AC6756 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Sfp+28 Plug-Plug, 6.6Ft, Blk; Connector Type A 3M
65AC6756
Comp Cable, Sfp+28 Plug-Plug, 6.6Ft, Blk; Connector Type A 3M 65AC6756
COMP CABLE, SFP+28 PLUG-PLUG, 6.6FT, BLK; Connector Type A:SFP+28 Plug; Connector Type B:SFP+28 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:1422 Series RoHS Compliant: Yes

COMP CABLE, SFP+28 PLUG-PLUG, 6.6FT, BLK; Connector Type A:SFP+28 Plug; Connector Type B:SFP+28 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:1422 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3M158098-ND 65AC6756
Product Name Pluggable Cables Comp Cable, Sfp+28 Plug-Plug, 6.6Ft, Blk; Connector Type A 3M
Cable Type Flat Cable
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Connector Type Plug to Plug SFP+28 Plug
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Phase-Stable Flex Cable, DC-26.5 GHz., 15.0 ft. (4.5m) - CBN-15FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details