3M Cable Assembly, Sfp+ Plug, Blue, 6.88M; Connector Type A 3M 1412-P32-06-7.00

Description
CABLE ASSEMBLY, SFP+ PLUG, BLUE, 6.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:22.6ft; Cable Length - Metric:6.88m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, SFP+ PLUG, BLUE, 6.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:22.6ft; Cable Length - Metric:6.88m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Sfp+ Plug, Blue, 6.88M; Connector Type A 3M - 17AC9279 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Sfp+ Plug, Blue, 6.88M; Connector Type A 3M
17AC9279
Cable Assembly, Sfp+ Plug, Blue, 6.88M; Connector Type A 3M 17AC9279
CABLE ASSEMBLY, SFP+ PLUG, BLUE, 6.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:22.6ft; Cable Length - Metric:6.88m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, SFP+ PLUG, BLUE, 6.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:22.6ft; Cable Length - Metric:6.88m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17AC9279
Product Name Cable Assembly, Sfp+ Plug, Blue, 6.88M; Connector Type A 3M
Product Type SFP+ Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to Alligators - 4059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6019A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details