3M Cable Assembly, Sfp+ Plug, Blue, 4.88M; Connector Type A 3M 1412-P32-06-5.00

Description
CABLE ASSEMBLY, SFP+ PLUG, BLUE, 4.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:16ft; Cable Length - Metric:4.88m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, SFP+ PLUG, BLUE, 4.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:16ft; Cable Length - Metric:4.88m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Sfp+ Plug, Blue, 4.88M; Connector Type A 3M - 17AC9277 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Sfp+ Plug, Blue, 4.88M; Connector Type A 3M
17AC9277
Cable Assembly, Sfp+ Plug, Blue, 4.88M; Connector Type A 3M 17AC9277
CABLE ASSEMBLY, SFP+ PLUG, BLUE, 4.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:16ft; Cable Length - Metric:4.88m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, SFP+ PLUG, BLUE, 4.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:16ft; Cable Length - Metric:4.88m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17AC9277
Product Name Cable Assembly, Sfp+ Plug, Blue, 4.88M; Connector Type A 3M
Product Type SFP+ Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Connecting cable - 706-100/537-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details