3M Cable Assembly, Sfp+ Plug, Red, 6.88M; Connector Type A 3M 1412-P31-06-7.00

Description
CABLE ASSEMBLY, SFP+ PLUG, RED, 6.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:22.6ft; Cable Length - Metric:6.88m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, SFP+ PLUG, RED, 6.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:22.6ft; Cable Length - Metric:6.88m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Sfp+ Plug, Red, 6.88M; Connector Type A 3M - 17AC9275 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Sfp+ Plug, Red, 6.88M; Connector Type A 3M
17AC9275
Cable Assembly, Sfp+ Plug, Red, 6.88M; Connector Type A 3M 17AC9275
CABLE ASSEMBLY, SFP+ PLUG, RED, 6.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:22.6ft; Cable Length - Metric:6.88m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, SFP+ PLUG, RED, 6.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:22.6ft; Cable Length - Metric:6.88m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17AC9275
Product Name Cable Assembly, Sfp+ Plug, Red, 6.88M; Connector Type A 3M
Product Type SFP+ Cable
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details