3M Cable Assembly, Sfp+ Plug, Black, 4.88M; Connector Type A 3M 1410-P30-00-5.00

Description
CABLE ASSEMBLY, SFP+ PLUG, BLACK, 4.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:16ft; Cable Length - Metric:4.88m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, SFP+ PLUG, BLACK, 4.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:16ft; Cable Length - Metric:4.88m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Sfp+ Plug, Black, 4.88M; Connector Type A 3M - 17AC9269 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Sfp+ Plug, Black, 4.88M; Connector Type A 3M
17AC9269
Cable Assembly, Sfp+ Plug, Black, 4.88M; Connector Type A 3M 17AC9269
CABLE ASSEMBLY, SFP+ PLUG, BLACK, 4.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:16ft; Cable Length - Metric:4.88m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, SFP+ PLUG, BLACK, 4.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:16ft; Cable Length - Metric:4.88m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17AC9269
Product Name Cable Assembly, Sfp+ Plug, Black, 4.88M; Connector Type A 3M
Product Type SFP+ Cable
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details