3M Scotch Double Sided Tape 137, .5 In X 450 In 3M 137 1/2 X 450"

Description
Scotch Double Sided Tape 137, .5 in x 450 in
Description
Scotch Double Sided Tape 137, .5 in x 450 in

Suppliers

Company
Product
Description
Supplier Links
Scotch Double Sided Tape 137, .5 In X 450 In 3M - 72T0159 - Newark, An Avnet Company
Chicago, IL, United States
Scotch Double Sided Tape 137, .5 In X 450 In 3M
72T0159
Scotch Double Sided Tape 137, .5 In X 450 In 3M 72T0159
Scotch Double Sided Tape 137, .5 in x 450 in

Scotch Double Sided Tape 137, .5 in x 450 in

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 72T0159
Product Name Scotch Double Sided Tape 137, .5 In X 450 In 3M
Type Double- Sided
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Double Coated Polyester Film - 333 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Polyester Film
Thickness 0.0047 inches (0.1194 mm)
Adhesive PET - Polyester
View Details