3M Tape, Pet Film, 216.5Ft X 0.748; Adhesive Type 3M 1350 19MM

Description
TAPE, PET FILM, 216.5FT X 0.748"; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:216ft; Roll Length - Metric:66m RoHS Compliant: Yes
Datasheet
Description
TAPE, PET FILM, 216.5FT X 0.748"; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:216ft; Roll Length - Metric:66m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Pet Film, 216.5Ft X 0.748; Adhesive Type 3M - 46WX1845 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pet Film, 216.5Ft X 0.748; Adhesive Type 3M
46WX1845
Tape, Pet Film, 216.5Ft X 0.748; Adhesive Type 3M 46WX1845
TAPE, PET FILM, 216.5FT X 0.748"; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:216ft; Roll Length - Metric:66m RoHS Compliant: Yes

TAPE, PET FILM, 216.5FT X 0.748"; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:216ft; Roll Length - Metric:66m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 46WX1845
Product Name Tape, Pet Film, 216.5Ft X 0.748; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
General Purpose Laminating Adhesive - 100APS - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0020 inches (0.0508 mm)
Peel 3.5 lbs/in (6.13 N/cm)
View Details
Glass Cloth Discs - GC01562 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details