3M Tape, Copper Foil, 16.5M X 12Mm; Tape Type 3M 1345 12MM

Description
TAPE, COPPER FOIL, 16.5M X 12MM; Tape Type:Conductive Electro Foil; Tape Backing Material:Copper Foil; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:16.5m; Tape Length - Imperial:18yard; Tape RoHS Compliant: Yes
Datasheet
Description
TAPE, COPPER FOIL, 16.5M X 12MM; Tape Type:Conductive Electro Foil; Tape Backing Material:Copper Foil; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:16.5m; Tape Length - Imperial:18yard; Tape RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Copper Foil, 16.5M X 12Mm; Tape Type 3M - 45W5055 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Copper Foil, 16.5M X 12Mm; Tape Type 3M
45W5055
Tape, Copper Foil, 16.5M X 12Mm; Tape Type 3M 45W5055
TAPE, COPPER FOIL, 16.5M X 12MM; Tape Type:Conductive Electro Foil; Tape Backing Material:Copper Foil; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:16.5m; Tape Length - Imperial:18yard; Tape RoHS Compliant: Yes

TAPE, COPPER FOIL, 16.5M X 12MM; Tape Type:Conductive Electro Foil; Tape Backing Material:Copper Foil; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:16.5m; Tape Length - Imperial:18yard; Tape RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 45W5055
Product Name Tape, Copper Foil, 16.5M X 12Mm; Tape Type 3M
Width 0.4700 inches (11.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Metallic Tapes - 8326325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.7480 inches (19 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details