3M Magnetic Tape, Rubber, 30.5M X 25Mm; Tape Type 3M 1317 25MM

Description
MAGNETIC TAPE, RUBBER, 30.5M X 25MM; Tape Type:Sealing; Tape Backing Material:Rubber; Tape Width - Metric:25mm; Tape Width - Imperial:1"; Tape Length - Metric:30.5m; Tape Length - Imperial:100ft; Tape Colour:Black; Product Range:1317RoHS Compliant: NA
Datasheet
Description
MAGNETIC TAPE, RUBBER, 30.5M X 25MM; Tape Type:Sealing; Tape Backing Material:Rubber; Tape Width - Metric:25mm; Tape Width - Imperial:1"; Tape Length - Metric:30.5m; Tape Length - Imperial:100ft; Tape Colour:Black; Product Range:1317RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Tape, Rubber, 30.5M X 25Mm; Tape Type 3M - 45W0854 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Tape, Rubber, 30.5M X 25Mm; Tape Type 3M
45W0854
Magnetic Tape, Rubber, 30.5M X 25Mm; Tape Type 3M 45W0854
MAGNETIC TAPE, RUBBER, 30.5M X 25MM; Tape Type:Sealing; Tape Backing Material:Rubber; Tape Width - Metric:25mm; Tape Width - Imperial:1"; Tape Length - Metric:30.5m; Tape Length - Imperial:100ft; Tape Colour:Black; Product Range:1317RoHS Compliant: NA

MAGNETIC TAPE, RUBBER, 30.5M X 25MM; Tape Type:Sealing; Tape Backing Material:Rubber; Tape Width - Metric:25mm; Tape Width - Imperial:1"; Tape Length - Metric:30.5m; Tape Length - Imperial:100ft; Tape Colour:Black; Product Range:1317RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 45W0854
Product Name Magnetic Tape, Rubber, 30.5M X 25Mm; Tape Type 3M
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details
Fasson Sealant Tape - 0821 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Aluminum/Cloth
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details