3M Splicing Tape, Epr, 9.14M X 50.8Mm; Tape Type 3M 130C 50MM

Description
SPLICING TAPE, EPR, 9.14M X 50.8MM; Tape Type:Self Amalgamating / Bonding; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:50mm; Tape Width - Imperial:2"; Tape Length - Metric:9m; Tape Length - RoHS Compliant: Yes
Datasheet
Description
SPLICING TAPE, EPR, 9.14M X 50.8MM; Tape Type:Self Amalgamating / Bonding; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:50mm; Tape Width - Imperial:2"; Tape Length - Metric:9m; Tape Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splicing Tape, Epr, 9.14M X 50.8Mm; Tape Type 3M - 24W7966 - Newark, An Avnet Company
Chicago, IL, United States
Splicing Tape, Epr, 9.14M X 50.8Mm; Tape Type 3M
24W7966
Splicing Tape, Epr, 9.14M X 50.8Mm; Tape Type 3M 24W7966
SPLICING TAPE, EPR, 9.14M X 50.8MM; Tape Type:Self Amalgamating / Bonding; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:50mm; Tape Width - Imperial:2"; Tape Length - Metric:9m; Tape Length - RoHS Compliant: Yes

SPLICING TAPE, EPR, 9.14M X 50.8MM; Tape Type:Self Amalgamating / Bonding; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:50mm; Tape Width - Imperial:2"; Tape Length - Metric:9m; Tape Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 24W7966
Product Name Splicing Tape, Epr, 9.14M X 50.8Mm; Tape Type 3M
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
White PE Foam Double Coated Rubber - 2232 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0357 inches (0.9055 mm)
Adhesive PE - Polyethylene
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details