3M Splicing Tape, Epr, 9.14M X 38.1Mm; Tape Type 3M 130C 38MM

Description
SPLICING TAPE, EPR, 9.14M X 38.1MM; Tape Type:Self Amalgamating / Bonding; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:38mm; Tape Width - Imperial:1.5"; Tape Length - Metric:9m; Tape Length - RoHS Compliant: Yes
Description
SPLICING TAPE, EPR, 9.14M X 38.1MM; Tape Type:Self Amalgamating / Bonding; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:38mm; Tape Width - Imperial:1.5"; Tape Length - Metric:9m; Tape Length - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Splicing Tape, Epr, 9.14M X 38.1Mm; Tape Type 3M - 24W7965 - Newark, An Avnet Company
Chicago, IL, United States
Splicing Tape, Epr, 9.14M X 38.1Mm; Tape Type 3M
24W7965
Splicing Tape, Epr, 9.14M X 38.1Mm; Tape Type 3M 24W7965
SPLICING TAPE, EPR, 9.14M X 38.1MM; Tape Type:Self Amalgamating / Bonding; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:38mm; Tape Width - Imperial:1.5"; Tape Length - Metric:9m; Tape Length - RoHS Compliant: Yes

SPLICING TAPE, EPR, 9.14M X 38.1MM; Tape Type:Self Amalgamating / Bonding; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:38mm; Tape Width - Imperial:1.5"; Tape Length - Metric:9m; Tape Length - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 24W7965
Product Name Splicing Tape, Epr, 9.14M X 38.1Mm; Tape Type 3M
Width 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
4 mil Polyethylene Surface Protection - 4188 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0040 inches (0.1016 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details