3M Tape, Sealing, Rubber, Black 0.75Inx30Ft; Adhesive Type 3M 130C (3/4'X30FT)

Description
TAPE, SEALING, RUBBER, BLACK 0.75INX30FT; Adhesive Type:Self Amalgamating/Bonding ; Tape Backing Material:Rubber; Tape Colour:Black; Total Tape Thickness:30 mil (0.77 mm); Roll Length - Imperial:30ft; Roll Length - Metric:9.15m RoHS Compliant: Yes
Datasheet
Description
TAPE, SEALING, RUBBER, BLACK 0.75INX30FT; Adhesive Type:Self Amalgamating/Bonding ; Tape Backing Material:Rubber; Tape Colour:Black; Total Tape Thickness:30 mil (0.77 mm); Roll Length - Imperial:30ft; Roll Length - Metric:9.15m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Sealing, Rubber, Black 0.75Inx30Ft; Adhesive Type 3M - 94F8943 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Sealing, Rubber, Black 0.75Inx30Ft; Adhesive Type 3M
94F8943
Tape, Sealing, Rubber, Black 0.75Inx30Ft; Adhesive Type 3M 94F8943
TAPE, SEALING, RUBBER, BLACK 0.75INX30FT; Adhesive Type:Self Amalgamating/Bonding ; Tape Backing Material:Rubber; Tape Colour:Black; Total Tape Thickness:30 mil (0.77 mm); Roll Length - Imperial:30ft; Roll Length - Metric:9.15m RoHS Compliant: Yes

TAPE, SEALING, RUBBER, BLACK 0.75INX30FT; Adhesive Type:Self Amalgamating/Bonding; Tape Backing Material:Rubber; Tape Colour:Black; Total Tape Thickness:30 mil (0.77 mm); Roll Length - Imperial:30ft; Roll Length - Metric:9.15m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 94F8943
Product Name Tape, Sealing, Rubber, Black 0.75Inx30Ft; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Temp Surface Protection Tape - 2A826 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0020 inches (0.0508 mm)
Peel 0.5000 lbs/in (0.8756 N/cm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
E-Z Peel™ Discs - EZ00625 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details