3M Adhesive Tapes 130C-2X30FT

Description
Scotch Linerless Rubber Splicing Tape 1
Request a Quote Datasheet
Description
Scotch Linerless Rubber Splicing Tape 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes - 130C-2X30FT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
130C-2X30FT
Adhesive Tapes 130C-2X30FT
Scotch Linerless Rubber Splicing Tape 1

Scotch Linerless Rubber Splicing Tape 1

Buy Now
Tape - 3M156530-ND - DigiKey
Thief River Falls, MN, United States
"Electrical Tape Rubber, Self Fusing Adhesive Black 2.00"" (50.80mm) X 30' (9.1m) 10 yds"

"Electrical Tape Rubber, Self Fusing Adhesive Black 2.00"" (50.80mm) X 30' (9.1m) 10 yds"

Buy Now Datasheet
Adhesive Type 3M - 27C4612 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive Type 3M
27C4612
Adhesive Type 3M 27C4612
Adhesive Type:Self Amalgamating/Bonding ; Tape Backing Material:Rubber; Tape Colour:Black; Total Tape Thickness:30 mil (0.77 mm); Roll Length - Imperial:30ft; Roll Length - Metric:9.15m; Tape Width - Imperial:2"; Tape Type:Splicing RoHS Compliant: Yes

Adhesive Type:Self Amalgamating/Bonding; Tape Backing Material:Rubber; Tape Colour:Black; Total Tape Thickness:30 mil (0.77 mm); Roll Length - Imperial:30ft; Roll Length - Metric:9.15m; Tape Width - Imperial:2"; Tape Type:Splicing RoHS Compliant: Yes

Supplier's Site Datasheet
Tape; 30 ft.; 2 in.; degC; 0.762 mm; 1000%; Rubber; Black - 70112979 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape; 30 ft.; 2 in.; degC; 0.762 mm; 1000%; Rubber; Black
70112979
Tape; 30 ft.; 2 in.; degC; 0.762 mm; 1000%; Rubber; Black 70112979
Linerless Rubber Splicing Tape, 30 ft. Length Tape Linerless, self-bonding, primary insulating tape rated through 69 kV High thermal conductivity Ethylene propylene base Excellent physical and electrical properties Designed to insulate splices and terminate cables Scotch® 130C Linerless Rubber Splicing Tape is a highly conformable, linerless, ethylene rubber (EPR), high-voltage insulating tape, formulated to provide excellent thermal dissipation of splice heat

Linerless Rubber Splicing Tape, 30 ft. Length Tape

  • Linerless, self-bonding, primary insulating tape rated through 69 kV
  • High thermal conductivity
  • Ethylene propylene base
  • Excellent physical and electrical properties
  • Designed to insulate splices and terminate cables
    Scotch® 130C Linerless Rubber Splicing Tape is a highly conformable, linerless, ethylene rubber (EPR), high-voltage insulating tape, formulated to provide excellent thermal dissipation of splice heat
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Tapes Thermal Insulating Tapes Adhesive Tapes Cable and Electrical Tapes
Product Number 130C-2X30FT 3M156530-ND 27C4612 70112979
Product Name Adhesive Tapes Tape Adhesive Type 3M Tape; 30 ft.; 2 in.; degC; 0.762 mm; 1000%; Rubber; Black
Type Rubber Adhesive Tape Electrical
Materials of Construction Rubber
Color Black Black
Temperature Resistance 90 C (194 F) 90 C (194 F)
Backing Splicing
Unlock Full Specs
to access all available technical data