3M Splicing Tape, Epr, 9.14M X 25.4Mm; Tape Type 3M 130C 25MM

Description
SPLICING TAPE, EPR, 9.14M X 25.4MM; Tape Type:Self Amalgamating / Bonding; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:25mm; Tape Width - Imperial:1"; Tape Length - Metric:9m; Tape Length - RoHS Compliant: Yes
Description
SPLICING TAPE, EPR, 9.14M X 25.4MM; Tape Type:Self Amalgamating / Bonding; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:25mm; Tape Width - Imperial:1"; Tape Length - Metric:9m; Tape Length - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Splicing Tape, Epr, 9.14M X 25.4Mm; Tape Type 3M - 27W2267 - Newark, An Avnet Company
Chicago, IL, United States
Splicing Tape, Epr, 9.14M X 25.4Mm; Tape Type 3M
27W2267
Splicing Tape, Epr, 9.14M X 25.4Mm; Tape Type 3M 27W2267
SPLICING TAPE, EPR, 9.14M X 25.4MM; Tape Type:Self Amalgamating / Bonding; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:25mm; Tape Width - Imperial:1"; Tape Length - Metric:9m; Tape Length - RoHS Compliant: Yes

SPLICING TAPE, EPR, 9.14M X 25.4MM; Tape Type:Self Amalgamating / Bonding; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:25mm; Tape Width - Imperial:1"; Tape Length - Metric:9m; Tape Length - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 27W2267
Product Name Splicing Tape, Epr, 9.14M X 25.4Mm; Tape Type 3M
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Tin-Plated Copper Foil with Conductive Adhesive - 1183 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0026 inches (0.0660 mm)
Adhesive Copper
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details