3M 7000006090 80610833750 130C 1" X 30' TAPE 2ESA 24/CS 130C-1X30FT

Description
7000006090 80610833750 130C 1" X 30' TAPE 2ESA 24/CS
Request a Quote Datasheet
Description
7000006090 80610833750 130C 1" X 30' TAPE 2ESA 24/CS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7000006090 80610833750 130C 1
Wilmington, MA, United States
7000006090 80610833750 130C 1" X 30' TAPE 2ESA 24/CS
130C-1X30FT
7000006090 80610833750 130C 1" X 30' TAPE 2ESA 24/CS 130C-1X30FT
7000006090 80610833750 130C 1" X 30' TAPE 2ESA 24/CS

7000006090 80610833750 130C 1" X 30' TAPE 2ESA 24/CS

Buy Now
Tape - 3M156529-ND - DigiKey
Thief River Falls, MN, United States
"Electrical Tape Rubber, Self Fusing Adhesive Black 1.00"" (25.40mm) X 30' (9.1m) 10 yds"

"Electrical Tape Rubber, Self Fusing Adhesive Black 1.00"" (25.40mm) X 30' (9.1m) 10 yds"

Buy Now Datasheet
Adhesive Tapes - 130C-1X30FT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
130C-1X30FT
Adhesive Tapes 130C-1X30FT
Scotch Linerless Rubber Splicing Tape 1

Scotch Linerless Rubber Splicing Tape 1

Buy Now
Adhesive Tapes - 130C-1X30FT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
130C-1X30FT
Adhesive Tapes 130C-1X30FT
Adhesive Tapes

Adhesive Tapes

Buy Now
Tape; 30 ft.; 1 in.; degC; 0.762 mm; 1000%; Rubber; Black - 70112977 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape; 30 ft.; 1 in.; degC; 0.762 mm; 1000%; Rubber; Black
70112977
Tape; 30 ft.; 1 in.; degC; 0.762 mm; 1000%; Rubber; Black 70112977
Linerless Rubber Splicing Tape, 30 ft. Length Tape Linerless, self-bonding, primary insulating tape rated through 69 kV High thermal conductivity Ethylene propylene base Excellent physical and electrical properties Designed to insulate splices and terminate cables Scotch® 130C Linerless Rubber Splicing Tape is a highly conformable, linerless, ethylene rubber (EPR), high-voltage insulating tape, formulated to provide excellent thermal dissipation of splice heat

Linerless Rubber Splicing Tape, 30 ft. Length Tape

  • Linerless, self-bonding, primary insulating tape rated through 69 kV
  • High thermal conductivity
  • Ethylene propylene base
  • Excellent physical and electrical properties
  • Designed to insulate splices and terminate cables
    Scotch® 130C Linerless Rubber Splicing Tape is a highly conformable, linerless, ethylene rubber (EPR), high-voltage insulating tape, formulated to provide excellent thermal dissipation of splice heat
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Adhesive Tapes Thermal Insulating Tapes Industrial Tapes Adhesive Tapes Cable and Electrical Tapes
Product Number 130C-1X30FT 3M156529-ND 130C-1X30FT 130C-1X30FT 70112977
Product Name 7000006090 80610833750 130C 1" X 30' TAPE 2ESA 24/CS Tape Adhesive Tapes Adhesive Tapes Tape; 30 ft.; 1 in.; degC; 0.762 mm; 1000%; Rubber; Black
Type Adhesive Tape; Industrial Tape Rubber Adhesive Tape; Industrial Tape Electrical
Materials of Construction Rubber
Color Black Black
Temperature Resistance 90 C (194 F) 90 C (194 F)
Unlock Full Specs
to access all available technical data