3M Splicing Tape, Epr, 9.14M X 19.05Mm; Tape Type 3M 130C 19MM

Description
SPLICING TAPE, EPR, 9.14M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:9m; Tape Length - RoHS Compliant: NA
Datasheet
Description
SPLICING TAPE, EPR, 9.14M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:9m; Tape Length - RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splicing Tape, Epr, 9.14M X 19.05Mm; Tape Type 3M - 26AH6363 - Newark, An Avnet Company
Chicago, IL, United States
Splicing Tape, Epr, 9.14M X 19.05Mm; Tape Type 3M
26AH6363
Splicing Tape, Epr, 9.14M X 19.05Mm; Tape Type 3M 26AH6363
SPLICING TAPE, EPR, 9.14M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:9m; Tape Length - RoHS Compliant: NA

SPLICING TAPE, EPR, 9.14M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:9m; Tape Length - RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 26AH6363
Product Name Splicing Tape, Epr, 9.14M X 19.05Mm; Tape Type 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0053 inches (0.1350 mm)
View Details
Acrylic Carton Sealing Tape - 271 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Acrylic Carton Sealing Tape
Thickness 0.0019 inches (0.0483 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details