3M Tape, Splicing, Rubber, Black 25Mm X 9.1Mm; Tape Colour 3M 130C (1"X30FT)

Description
TAPE, SPLICING, RUBBER, BLACK 25Mm x 9.1MM; Tape Colour:Black; Roll Length - Imperial:30ft; Roll Length - Metric:9.14m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:130C Series; Colour:Black; Roll Length:30ft RoHS Compliant: Yes
Datasheet
Description
TAPE, SPLICING, RUBBER, BLACK 25Mm x 9.1MM; Tape Colour:Black; Roll Length - Imperial:30ft; Roll Length - Metric:9.14m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:130C Series; Colour:Black; Roll Length:30ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Splicing, Rubber, Black 25Mm X 9.1Mm; Tape Colour 3M - 14C4164 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Splicing, Rubber, Black 25Mm X 9.1Mm; Tape Colour 3M
14C4164
Tape, Splicing, Rubber, Black 25Mm X 9.1Mm; Tape Colour 3M 14C4164
TAPE, SPLICING, RUBBER, BLACK 25Mm x 9.1MM; Tape Colour:Black; Roll Length - Imperial:30ft; Roll Length - Metric:9.14m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:130C Series; Colour:Black; Roll Length:30ft RoHS Compliant: Yes

TAPE, SPLICING, RUBBER, BLACK 25Mm x 9.1MM; Tape Colour:Black; Roll Length - Imperial:30ft; Roll Length - Metric:9.14m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:130C Series; Colour:Black; Roll Length:30ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 14C4164
Product Name Tape, Splicing, Rubber, Black 25Mm X 9.1Mm; Tape Colour 3M
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details
CushionmountT Standard Combination Printing Tape - 1060 - Budnick Converting, Inc.
Specs
Type CushionmountT Standard Combination Printing Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details