"Electrical Tape Rubber, Self Fusing Adhesive Black 1.50"" (38.10mm) 1 1/2"" X 30' (9.1m) 10 yds"
Linerless Rubber Splicing Tape, 30 ft. Length Tape
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Thermal Insulating Tapes | Cable and Electrical Tapes |
| Product Number | 3M156527-ND | 70112978 |
| Product Name | Tape | Tape; 30 ft.; 1-1/2 in.; degC; 0.762 mm; 1000%; Rubber; Black |
| Type | Rubber | Electrical |
| Materials of Construction | Rubber | |
| Color | Black | Black |
| Temperature Resistance | 90 C (194 F) | 90 C (194 F) |