3M Tape, Splicing, Rubber, Black 1.5Inx30Ft; Adhesive Type 3M 130C (1-1/2"X30FT)

Description
TAPE, SPLICING, RUBBER, BLACK 1.5INX30FT; Adhesive Type:Self Amalgamating/Bonding ; Tape Backing Material:Rubber; Tape Colour:Black; Total Tape Thickness:30 mil (0.77 mm); Roll Length - Imperial:30ft; Roll Length - Metric:9.15m RoHS Compliant: Yes
Datasheet
Description
TAPE, SPLICING, RUBBER, BLACK 1.5INX30FT; Adhesive Type:Self Amalgamating/Bonding ; Tape Backing Material:Rubber; Tape Colour:Black; Total Tape Thickness:30 mil (0.77 mm); Roll Length - Imperial:30ft; Roll Length - Metric:9.15m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Splicing, Rubber, Black 1.5Inx30Ft; Adhesive Type 3M - 97B2319 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Splicing, Rubber, Black 1.5Inx30Ft; Adhesive Type 3M
97B2319
Tape, Splicing, Rubber, Black 1.5Inx30Ft; Adhesive Type 3M 97B2319
TAPE, SPLICING, RUBBER, BLACK 1.5INX30FT; Adhesive Type:Self Amalgamating/Bonding ; Tape Backing Material:Rubber; Tape Colour:Black; Total Tape Thickness:30 mil (0.77 mm); Roll Length - Imperial:30ft; Roll Length - Metric:9.15m RoHS Compliant: Yes

TAPE, SPLICING, RUBBER, BLACK 1.5INX30FT; Adhesive Type:Self Amalgamating/Bonding; Tape Backing Material:Rubber; Tape Colour:Black; Total Tape Thickness:30 mil (0.77 mm); Roll Length - Imperial:30ft; Roll Length - Metric:9.15m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 97B2319
Product Name Tape, Splicing, Rubber, Black 1.5Inx30Ft; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Kwiky Dot™ Discs - KD00812 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Premium Duct Tape - 345N - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details