3M Ring Connectors 13-610

Description
Ring Terminal Connector 6, 8, 10 Stud Multi-Stud 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6, 8, 10 Stud Multi-Stud 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 3M157205-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
3M157205-ND
Ring Connectors 3M157205-ND
Ring Terminal Connector 6, 8, 10 Stud Multi-Stud 10-12 AWG Crimp

Ring Terminal Connector 6, 8, 10 Stud Multi-Stud 10-12 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1111194-13-610 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1111194-13-610
Connectors, Interconnects - Terminals - Ring Connectors 1111194-13-610
Win Source Part Number: 1111194-13-610 Category: Connectors, Interconnects>Termin als - Ring Connectors Features: Butted Seam Termination: Crimp Package: Bulk Wire Gauge: 10-12 AWG Standard Package: 1,000 Terminal Type: Multi-Stud Thickness: 0.040" (1.02mm) Width - Outer Edges: 0.390" (9.91mm) Length - Overall: 0.890" (22.61mm) Insulation: Non-Insulated Stud/Tab Size: 6, 8, 10 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 80601394275; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: 3M Other Names: 3M157205,00054007296 461,13-610-ND,710016 3829,80601394275,054 00729646

Win Source Part Number: 1111194-13-610
Category: Connectors, Interconnects>Terminals - Ring Connectors
Features: Butted Seam
Termination: Crimp
Package: Bulk
Wire Gauge: 10-12 AWG
Standard Package: 1,000
Terminal Type: Multi-Stud
Thickness: 0.040" (1.02mm)
Width - Outer Edges: 0.390" (9.91mm)
Length - Overall: 0.890" (22.61mm)
Insulation: Non-Insulated
Stud/Tab Size: 6, 8, 10 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 80601394275;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: 3M
Other Names: 3M157205,00054007296461,13-610-ND,7100163829,80601394275,05400729646

Buy Now Datasheet
12-10 Awg Non-Insulated Butted Seam Multi-Stud Ring Tongue Ter 3M - 73J6138 - Newark, An Avnet Company
Chicago, IL, United States
12-10 Awg Non-Insulated Butted Seam Multi-Stud Ring Tongue Ter 3M
73J6138
12-10 Awg Non-Insulated Butted Seam Multi-Stud Ring Tongue Ter 3M 73J6138
12-10 AWG Non-Insulated Butted Seam Multi-Stud Ring Tongue Ter

12-10 AWG Non-Insulated Butted Seam Multi-Stud Ring Tongue Ter

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M157205-ND 1111194-13-610 73J6138
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors 12-10 Awg Non-Insulated Butted Seam Multi-Stud Ring Tongue Ter 3M
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Lug/Connector - 336672 - Radwell International
Allen-Bradley / Rockwell Automation
View Details