3M Splicing Tape, Epr, 9.14M X 38.1Mm; Tape Type 3M 13 38MM

Description
SPLICING TAPE, EPR, 9.14M X 38.1MM; Tape Type:Splicing; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:38mm; Tape Width - Imperial:1.5"; Tape Length - Metric:9.15m; Tape Length - Imperial:30ft; Tape RoHS Compliant: NA
Datasheet
Description
SPLICING TAPE, EPR, 9.14M X 38.1MM; Tape Type:Splicing; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:38mm; Tape Width - Imperial:1.5"; Tape Length - Metric:9.15m; Tape Length - Imperial:30ft; Tape RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splicing Tape, Epr, 9.14M X 38.1Mm; Tape Type 3M - 27W2266 - Newark, An Avnet Company
Chicago, IL, United States
Splicing Tape, Epr, 9.14M X 38.1Mm; Tape Type 3M
27W2266
Splicing Tape, Epr, 9.14M X 38.1Mm; Tape Type 3M 27W2266
SPLICING TAPE, EPR, 9.14M X 38.1MM; Tape Type:Splicing; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:38mm; Tape Width - Imperial:1.5"; Tape Length - Metric:9.15m; Tape Length - Imperial:30ft; Tape RoHS Compliant: NA

SPLICING TAPE, EPR, 9.14M X 38.1MM; Tape Type:Splicing; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:38mm; Tape Width - Imperial:1.5"; Tape Length - Metric:9.15m; Tape Length - Imperial:30ft; Tape RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 27W2266
Product Name Splicing Tape, Epr, 9.14M X 38.1Mm; Tape Type 3M
Width 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET1012 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Textile Flatback Tape - 2526 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0098 inches (0.2489 mm)
Adhesive Flatback Paper
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details