Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
3M
13-10-P -- TERMINALS
3M
Terminals
13-10-P
Description
Terminals RING 12-10 AWG 10
Description
Terminals RING 12-10 AWG 10
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
13-10-P
Terminals
13-10-P
Terminals RING 12-10 AWG 10
Terminals RING 12-10 AWG 10
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Wire Terminals
Product Number
13-10-P
Product Name
Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Ferrules
2856.0
Specs
Terminal Type
Ferrule Terminal
Material
Copper
North American
6 AWG
View Details
TE Connectivity
Terminals - Quick Connects, Quick Disconnect Connectors
1-1393310-9
Specs
Terminal Type
Standard
North American
14 to 16 AWG
View Details
2
suppliers
E-Z-HOOK, a division of Tektest, Inc.
8103 Nailclip on Double Banana Plug Adapter
8103
Specs
Terminal Type
Banana
View Details
RS Components, Ltd.
Bootlace Ferrules
1787362
Specs
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
10 mm
2
View Details