3M Tape, 304.8Mm X 304.8Mm, White, Paper; Adhesive Type 3M 12X12-6-4952

Description
TAPE, 304.8MM X 304.8MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:White; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Diameter - Metric:-RoHS Compliant: Yes
Datasheet
Description
TAPE, 304.8MM X 304.8MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:White; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Diameter - Metric:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 304.8Mm X 304.8Mm, White, Paper; Adhesive Type 3M - 99Y3347 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 304.8Mm, White, Paper; Adhesive Type 3M
99Y3347
Tape, 304.8Mm X 304.8Mm, White, Paper; Adhesive Type 3M 99Y3347
TAPE, 304.8MM X 304.8MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:White; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Diameter - Metric:-RoHS Compliant: Yes

TAPE, 304.8MM X 304.8MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:White; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Diameter - Metric:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3347
Product Name Tape, 304.8Mm X 304.8Mm, White, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
White PE Foam Double Coated Acrylic - 2316 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Polyimide Discs - KP05250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details