3M Tape, 304.8Mm X 304.8Mm, Alum Foil; Adhesive Type 3M 12X12-6-1430

Description
TAPE, 304.8MM X 304.8MM, ALUM FOIL; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:5.5 mil (0.14 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes
Description
TAPE, 304.8MM X 304.8MM, ALUM FOIL; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:5.5 mil (0.14 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Aluminum Foil/Reinforced Tape 1430 is a dead soft aluminum foil tape featuring a non-woven web and a pressure-sensitive acrylic adhesive. It measures 304.8 mm x 304.8 mm and has a total thickness of 5.5 mils (0.14 mm). The tape exhibits a strong adhesion to steel at 22 oz/in width (24 N/100 mm) and a tensile strength of 19 lbs/in width (333 N/100 mm). It can perform effectively in temperatures ranging from -56°F (-54°C) to 300°F (149°C) continuously, with short-term exposure to temperatures exceeding 400°F (204°C). This tape is designed for easy handling and application, conforming well to complex shapes and surfaces. It serves as an excellent moisture barrier and is suitable for various applications, including sealing ductwork, insulation wraps, and protecting surfaces around windows. The product is recommended for use on clean, dry surfaces above 32°F (0°C) for optimal performance. It is also RoHS compliant and should be stored in a controlled environment for best results.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Aluminum Foil/Reinforced Tape 1430 is a dead soft aluminum foil tape featuring a non-woven web and a pressure-sensitive acrylic adhesive. It measures 304.8 mm x 304.8 mm and has a total thickness of 5.5 mils (0.14 mm). The tape exhibits a strong adhesion to steel at 22 oz/in width (24 N/100 mm) and a tensile strength of 19 lbs/in width (333 N/100 mm). It can perform effectively in temperatures ranging from -56°F (-54°C) to 300°F (149°C) continuously, with short-term exposure to temperatures exceeding 400°F (204°C). This tape is designed for easy handling and application, conforming well to complex shapes and surfaces. It serves as an excellent moisture barrier and is suitable for various applications, including sealing ductwork, insulation wraps, and protecting surfaces around windows. The product is recommended for use on clean, dry surfaces above 32°F (0°C) for optimal performance. It is also RoHS compliant and should be stored in a controlled environment for best results.

Suppliers

Company
Product
Description
Supplier Links
Tape, 304.8Mm X 304.8Mm, Alum Foil; Adhesive Type 3M - 99Y5876 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 304.8Mm, Alum Foil; Adhesive Type 3M
99Y5876
Tape, 304.8Mm X 304.8Mm, Alum Foil; Adhesive Type 3M 99Y5876
TAPE, 304.8MM X 304.8MM, ALUM FOIL; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:5.5 mil (0.14 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes

TAPE, 304.8MM X 304.8MM, ALUM FOIL; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:5.5 mil (0.14 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5876
Product Name Tape, 304.8Mm X 304.8Mm, Alum Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data