3M Tape, 304.8Mm X 304.8Mm, Clear, Paper; Adhesive Type 3M 12X12-12-9626

Description
TAPE, 304.8MM X 304.8MM, CLEAR, PAPER; Adhesive Type:Quick Bonding Adhesive; Patch Type:Adhesive Transfer; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Tape Backing Material:-; Tape Type:Foam RoHS Compliant: Yes
Datasheet
Description
TAPE, 304.8MM X 304.8MM, CLEAR, PAPER; Adhesive Type:Quick Bonding Adhesive; Patch Type:Adhesive Transfer; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Tape Backing Material:-; Tape Type:Foam RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 304.8Mm X 304.8Mm, Clear, Paper; Adhesive Type 3M - 99Y5870 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 304.8Mm, Clear, Paper; Adhesive Type 3M
99Y5870
Tape, 304.8Mm X 304.8Mm, Clear, Paper; Adhesive Type 3M 99Y5870
TAPE, 304.8MM X 304.8MM, CLEAR, PAPER; Adhesive Type:Quick Bonding Adhesive; Patch Type:Adhesive Transfer; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Tape Backing Material:-; Tape Type:Foam RoHS Compliant: Yes

TAPE, 304.8MM X 304.8MM, CLEAR, PAPER; Adhesive Type:Quick Bonding Adhesive; Patch Type:Adhesive Transfer; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Tape Backing Material:-; Tape Type:Foam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5870
Product Name Tape, 304.8Mm X 304.8Mm, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Self Fusing Silicone Tape - SAT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Permanent
Backing Rubber; Silicone; Silicone
View Details
Fusion Tape - 605980-3 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
Foam Tapes - 1612932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Plastic / Polymer; Polyethylene
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details