3M Tape, 304.8Mm X 304.8Mm, Tan, Polyester; Adhesive Type 3M 12X12-12-9490LE

Description
TAPE, 304.8MM X 304.8MM, TAN, POLYESTER; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 304.8MM X 304.8MM, TAN, POLYESTER; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 304.8Mm X 304.8Mm, Tan, Polyester; Adhesive Type 3M - 99Y5869 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 304.8Mm, Tan, Polyester; Adhesive Type 3M
99Y5869
Tape, 304.8Mm X 304.8Mm, Tan, Polyester; Adhesive Type 3M 99Y5869
TAPE, 304.8MM X 304.8MM, TAN, POLYESTER; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 304.8MM X 304.8MM, TAN, POLYESTER; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5869
Product Name Tape, 304.8Mm X 304.8Mm, Tan, Polyester; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data