3M Tape, Masking, Polyester Red 50.8Mm X 132M; Adhesive Type 3M 1280 (2"X72YDS)

Description
TAPE, MASKING, POLYESTER RED 50.8Mm x 132M; Adhesive Type:Silicone Rubber Adhesive; Tape Application:PCB Protection; Tape Colour:Red; Total Tape Thickness:4.2 mil (0.11 mm); Roll Length - Imperial:433.07ft; Roll Length - Metric:132m RoHS Compliant: Yes
Datasheet
Description
TAPE, MASKING, POLYESTER RED 50.8Mm x 132M; Adhesive Type:Silicone Rubber Adhesive; Tape Application:PCB Protection; Tape Colour:Red; Total Tape Thickness:4.2 mil (0.11 mm); Roll Length - Imperial:433.07ft; Roll Length - Metric:132m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Masking, Polyester Red 50.8Mm X 132M; Adhesive Type 3M - 93F6932 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Masking, Polyester Red 50.8Mm X 132M; Adhesive Type 3M
93F6932
Tape, Masking, Polyester Red 50.8Mm X 132M; Adhesive Type 3M 93F6932
TAPE, MASKING, POLYESTER RED 50.8Mm x 132M; Adhesive Type:Silicone Rubber Adhesive; Tape Application:PCB Protection; Tape Colour:Red; Total Tape Thickness:4.2 mil (0.11 mm); Roll Length - Imperial:433.07ft; Roll Length - Metric:132m RoHS Compliant: Yes

TAPE, MASKING, POLYESTER RED 50.8Mm x 132M; Adhesive Type:Silicone Rubber Adhesive; Tape Application:PCB Protection; Tape Colour:Red; Total Tape Thickness:4.2 mil (0.11 mm); Roll Length - Imperial:433.07ft; Roll Length - Metric:132m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 93F6932
Product Name Tape, Masking, Polyester Red 50.8Mm X 132M; Adhesive Type 3M
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Masking Tapes - 8326287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Color Blue
Backing Polyester film
View Details
Anodizing Discs - AD01125 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details