3M Interconnect Solutions 5.0 Mil EMI Embossed Aluminum ShieldingTape 3/4 x 18 yd 1267 3/4 X 18 YD

Description
3M™ 1267 Tape consists of an embossed 1-ounce deadsoft aluminum foil backing and an aggressive pressure-sensitive acrylic adhesive. The edges of the embossed pattern pressed into the foil cut through the adhesive layer to establish reliable metal-to-metal contact between the backing and the application substrate. Embossed Deadsoft 1-Ounce Aluminum Foil Backing Conductivity “Through the Adhesive” Supplied on a Removable Liner for Easy Handling and Die-Cutting Like all 3M™ shielding tapes, 3M™ 1267 is available in standard and custom widths and lengths. Standard length is 18 yards. Widths from 1⁄4" to 23" Longer Lengths Up to Several Times Normal Length, Dependent Upon Width
Description
3M™ 1267 Tape consists of an embossed 1-ounce deadsoft aluminum foil backing and an aggressive pressure-sensitive acrylic adhesive. The edges of the embossed pattern pressed into the foil cut through the adhesive layer to establish reliable metal-to-metal contact between the backing and the application substrate. Embossed Deadsoft 1-Ounce Aluminum Foil Backing Conductivity “Through the Adhesive” Supplied on a Removable Liner for Easy Handling and Die-Cutting Like all 3M™ shielding tapes, 3M™ 1267 is available in standard and custom widths and lengths. Standard length is 18 yards. Widths from 1⁄4" to 23" Longer Lengths Up to Several Times Normal Length, Dependent Upon Width

Suppliers

Company
Product
Description
Supplier Links
5.0 Mil EMI Embossed Aluminum ShieldingTape 3/4 x 18 yd - 70114306 - Allied Electronics, Inc.
Fort Worth, TX, USA
5.0 Mil EMI Embossed Aluminum ShieldingTape 3/4 x 18 yd
70114306
5.0 Mil EMI Embossed Aluminum ShieldingTape 3/4 x 18 yd 70114306
3M™ 1267 Tape consists of an embossed 1-ounce deadsoft aluminum foil backing and an aggressive pressure-sensitive acrylic adhesive. The edges of the embossed pattern pressed into the foil cut through the adhesive layer to establish reliable metal-to-metal contact between the backing and the application substrate. Embossed Deadsoft 1-Ounce Aluminum Foil Backing Conductivity “Through the Adhesive” Supplied on a Removable Liner for Easy Handling and Die-Cutting Like all 3M™ shielding tapes, 3M™ 1267 is available in standard and custom widths and lengths. Standard length is 18 yards. Widths from 1⁄4" to 23" Longer Lengths Up to Several Times Normal Length, Dependent Upon Width

3M™ 1267 Tape consists of an embossed 1-ounce deadsoft aluminum foil backing and an aggressive pressure-sensitive acrylic adhesive. The edges of the embossed pattern pressed into the foil cut through the adhesive layer to establish reliable metal-to-metal contact between the backing and the application substrate.

  • Embossed Deadsoft 1-Ounce Aluminum Foil Backing
  • Conductivity “Through the Adhesive”
  • Supplied on a Removable Liner for Easy Handling and Die-Cutting
    Like all 3M™ shielding tapes, 3M™ 1267 is available in standard and custom widths and lengths. Standard length is 18 yards.
  • Widths from 1⁄4" to 23"
  • Longer Lengths Up to Several Times Normal Length, Dependent Upon Width
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Tapes
Product Number 70114306
Product Name 5.0 Mil EMI Embossed Aluminum ShieldingTape 3/4 x 18 yd
Features EMI / RFI Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Polyimide High Temperature Masking Tape - MCT-800-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyimide
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details