3M Shielding Tape, Copper Foil, 54Ft X 1; Adhesive Type 3M 1245 TAPE (1"X18YDS)

Description
SHIELDING TAPE, COPPER FOIL, 54FT X 1"; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes
Datasheet
Description
SHIELDING TAPE, COPPER FOIL, 54FT X 1"; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielding Tape, Copper Foil, 54Ft X 1; Adhesive Type 3M - 44F3256 - Newark, An Avnet Company
Chicago, IL, United States
Shielding Tape, Copper Foil, 54Ft X 1; Adhesive Type 3M
44F3256
Shielding Tape, Copper Foil, 54Ft X 1; Adhesive Type 3M 44F3256
SHIELDING TAPE, COPPER FOIL, 54FT X 1"; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes

SHIELDING TAPE, COPPER FOIL, 54FT X 1"; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conductive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 44F3256
Product Name Shielding Tape, Copper Foil, 54Ft X 1; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Metallic Tapes - 8326338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Copper Foil
View Details
KD11 Crepe Paper Tape - KD11-1000 - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details