3M Tape, 16.46M X 19.05Mm, Copper Foil; Adhesive Type 3M 1245-3/4"X18YD

Description
TAPE, 16.46M X 19.05MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes
Datasheet
Description
TAPE, 16.46M X 19.05MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 16.46M X 19.05Mm, Copper Foil; Adhesive Type 3M - 03M5526 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 16.46M X 19.05Mm, Copper Foil; Adhesive Type 3M
03M5526
Tape, 16.46M X 19.05Mm, Copper Foil; Adhesive Type 3M 03M5526
TAPE, 16.46M X 19.05MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes

TAPE, 16.46M X 19.05MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conductive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 03M5526
Product Name Tape, 16.46M X 19.05Mm, Copper Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Temp Surface Protection Tape - 15CV825 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0015 inches (0.0381 mm)
Peel 0.4375 lbs/in (0.7662 N/cm)
View Details
Metallic Tapes - 8326322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Copper Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details