3M Electronics and Energy Business EMI/RFI FOIL SHIELDING TAPE, COPPER FOIL W/EMBOSSED FINISH 1245 1"X18YDS

Description
3M™ 1245 Tape consists of an embossed 1-ounce deadsoft copper foil backing and an aggressive pressure-sensitive acrylic adhesive. The edges of the embossed pattern pressed into the foil cut through the adhesive layer to establish reliable metal-to-metal contact between the backing and the application substrate. Embossed Deadsoft 1-Ounce Copper Foil Backing Conductivity “Through the Adhesive” Supplied on a Removable Liner for Easy Handling and Die-Cutting Like all 3M™ shielding tapes, 3M™ 1245 is available in standard and custom widths and lengths. Standard length is 18 yards. Widths from 1⁄4" to 23" Longer Lengths Up to Several Times Normal Length, Dependent Upon Width 3M™ 1245 Tape is typically used for applications requiring excellent electrical conductivity from the application substrate through the adhesive to the foil backing. Common uses include grounding and EMI shielding in equipment, components, shielded rooms, etc. The copper foil backing is solderable and resists oxidation and discoloration.
Description
3M™ 1245 Tape consists of an embossed 1-ounce deadsoft copper foil backing and an aggressive pressure-sensitive acrylic adhesive. The edges of the embossed pattern pressed into the foil cut through the adhesive layer to establish reliable metal-to-metal contact between the backing and the application substrate. Embossed Deadsoft 1-Ounce Copper Foil Backing Conductivity “Through the Adhesive” Supplied on a Removable Liner for Easy Handling and Die-Cutting Like all 3M™ shielding tapes, 3M™ 1245 is available in standard and custom widths and lengths. Standard length is 18 yards. Widths from 1⁄4" to 23" Longer Lengths Up to Several Times Normal Length, Dependent Upon Width 3M™ 1245 Tape is typically used for applications requiring excellent electrical conductivity from the application substrate through the adhesive to the foil backing. Common uses include grounding and EMI shielding in equipment, components, shielded rooms, etc. The copper foil backing is solderable and resists oxidation and discoloration.

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI FOIL SHIELDING TAPE, COPPER FOIL W/EMBOSSED FINISH - 70113838 - Allied Electronics, Inc.
Fort Worth, TX, USA
EMI/RFI FOIL SHIELDING TAPE, COPPER FOIL W/EMBOSSED FINISH
70113838
EMI/RFI FOIL SHIELDING TAPE, COPPER FOIL W/EMBOSSED FINISH 70113838
3M™ 1245 Tape consists of an embossed 1-ounce deadsoft copper foil backing and an aggressive pressure-sensitive acrylic adhesive. The edges of the embossed pattern pressed into the foil cut through the adhesive layer to establish reliable metal-to-metal contact between the backing and the application substrate. Embossed Deadsoft 1-Ounce Copper Foil Backing Conductivity “Through the Adhesive” Supplied on a Removable Liner for Easy Handling and Die-Cutting Like all 3M™ shielding tapes, 3M™ 1245 is available in standard and custom widths and lengths. Standard length is 18 yards. Widths from 1⁄4" to 23" Longer Lengths Up to Several Times Normal Length, Dependent Upon Width 3M™ 1245 Tape is typically used for applications requiring excellent electrical conductivity from the application substrate through the adhesive to the foil backing. Common uses include grounding and EMI shielding in equipment, components, shielded rooms, etc. The copper foil backing is solderable and resists oxidation and discoloration.

3M™ 1245 Tape consists of an embossed 1-ounce deadsoft copper foil backing and an aggressive pressure-sensitive acrylic adhesive. The edges of the embossed pattern pressed into the foil cut through the adhesive layer to establish reliable metal-to-metal contact between the backing and the application substrate.

  • Embossed Deadsoft 1-Ounce Copper Foil Backing
  • Conductivity “Through the Adhesive”
  • Supplied on a Removable Liner for Easy Handling and Die-Cutting Like all 3M™ shielding tapes, 3M™ 1245 is available in standard and custom widths and lengths. Standard length is 18 yards.
  • Widths from 1⁄4" to 23"
  • Longer Lengths Up to Several Times Normal Length, Dependent Upon Width 3M™ 1245 Tape is typically used for applications requiring excellent electrical conductivity from the application substrate through the adhesive to the foil backing. Common uses include grounding and EMI shielding in equipment, components, shielded rooms, etc. The copper foil backing is solderable and resists oxidation and discoloration.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Tapes
Product Number 70113838
Product Name EMI/RFI FOIL SHIELDING TAPE, COPPER FOIL W/EMBOSSED FINISH
Features EMI / RFI Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.3740 inches (9.5 mm)
Carrier / Backing Polyimide
View Details
PTFE Tpae series - Unsinter PTFE 76 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details