3M Grafoplast Cable Ties W/marking Sleeve; Cable Tie Material 3M 124/15

Description
GRAFOPLAST CABLE TIES W/MARKING SLEEVE; Cable Tie Material:Nylon (Polyamide) / PVC (Polyvinylchloride); Cable Tie Length:15mm; Cable Tie Width:-; Cable Bundle Diameter Max:50mm; Cable Tie Type:Identification; Product Range:124 SeriesRoHS Compliant: Yes
Datasheet
Description
GRAFOPLAST CABLE TIES W/MARKING SLEEVE; Cable Tie Material:Nylon (Polyamide) / PVC (Polyvinylchloride); Cable Tie Length:15mm; Cable Tie Width:-; Cable Bundle Diameter Max:50mm; Cable Tie Type:Identification; Product Range:124 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grafoplast Cable Ties W/marking Sleeve; Cable Tie Material 3M - 73R3886 - Newark, An Avnet Company
Chicago, IL, United States
Grafoplast Cable Ties W/marking Sleeve; Cable Tie Material 3M
73R3886
Grafoplast Cable Ties W/marking Sleeve; Cable Tie Material 3M 73R3886
GRAFOPLAST CABLE TIES W/MARKING SLEEVE; Cable Tie Material:Nylon (Polyamide) / PVC (Polyvinylchloride); Cable Tie Length:15mm; Cable Tie Width:-; Cable Bundle Diameter Max:50mm; Cable Tie Type:Identification; Product Range:124 SeriesRoHS Compliant: Yes

GRAFOPLAST CABLE TIES W/MARKING SLEEVE; Cable Tie Material:Nylon (Polyamide) / PVC (Polyvinylchloride); Cable Tie Length:15mm; Cable Tie Width:-; Cable Bundle Diameter Max:50mm; Cable Tie Type:Identification; Product Range:124 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 73R3886
Product Name Grafoplast Cable Ties W/marking Sleeve; Cable Tie Material 3M
Wire & Cable Markers Wire Tie
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details