Manufacturer: 3M
Win Source Part Number: 905252-12226-5150-00
Series: 122, Shrunk D Ribbon (SDR)
Features: 26 Position Receptacle Connector - Panel Mount, Through Hole, Right Angle Solder
Package: Tray
Mounting: Panel Mount, Through Hole, Right Angle
Family Name: 12226
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8536.69.4040
Other Part Number: 54745234028, 7000090311, 4547452340286, 45 47452 34028 6, JE150323127, 12226-5150-00FR-ND, 12226515000FR, MSDR26
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905252-12226-5150-00FR |
| Product Name | Unclassified - 12226-5150-00FR |