3M Tape, 32.92M X 6.35Mm, Amber, Polyimide; Adhesive Type 3M 1205 (1/4 X 36)

Description
TAPE, 32.92M X 6.35MM, AMBER, POLYIMIDE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 6.35MM, AMBER, POLYIMIDE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 6.35Mm, Amber, Polyimide; Adhesive Type 3M - 29K7152 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 6.35Mm, Amber, Polyimide; Adhesive Type 3M
29K7152
Tape, 32.92M X 6.35Mm, Amber, Polyimide; Adhesive Type 3M 29K7152
TAPE, 32.92M X 6.35MM, AMBER, POLYIMIDE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

TAPE, 32.92M X 6.35MM, AMBER, POLYIMIDE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 29K7152
Product Name Tape, 32.92M X 6.35Mm, Amber, Polyimide; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Powder Peel Blue Discs - PB00500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
High Modulous PTFE Film - 2255-6 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; High Modulous PTFE Film
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Hi Modulous
View Details