ELECTRIC INSUL TAPE, PI FILM, 108FTX0.5"; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:108ft; Roll Length - Metric:32.9m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 90B7510 |
| Product Name | Electric Insul Tape, Pi Film, 108Ftx0.5; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |