3M Tape, Insulation, Vinyl, Black 2Inx100Ft; Tape Backing Material 3M 1200 (2"X1000FT)

Description
TAPE, INSULATION, VINYL, BLACK 2INX100FT; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, INSULATION, VINYL, BLACK 2INX100FT; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Insulation, Vinyl, Black 2Inx100Ft; Tape Backing Material 3M - 98M0067 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Insulation, Vinyl, Black 2Inx100Ft; Tape Backing Material 3M
98M0067
Tape, Insulation, Vinyl, Black 2Inx100Ft; Tape Backing Material 3M 98M0067
TAPE, INSULATION, VINYL, BLACK 2INX100FT; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, INSULATION, VINYL, BLACK 2INX100FT; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 98M0067
Product Name Tape, Insulation, Vinyl, Black 2Inx100Ft; Tape Backing Material 3M
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.71E-4 inches (0.0145 mm)
View Details
Patco High Temperature, Fine Line Masking Tape - 172R - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0063 inches (0.1600 mm)
Adhesive PVC - Polyvinylchloride
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details