3M Tape, 2.743Mm X 304.8Mm, Silver, Ss; Adhesive Type 3M 12/3/3361

Description
TAPE, 2.743MM X 304.8MM, SILVER, SS; Adhesive Type:High Performance Acrylic Adhesive; Tape Type:Stainless Steel; Conductivity:Non-Con ductive; Roll Length - Imperial:3yard; Roll Length - Metric:2.743m; Tape Width - Imperial:12" RoHS Compliant: Yes
Datasheet
Description
TAPE, 2.743MM X 304.8MM, SILVER, SS; Adhesive Type:High Performance Acrylic Adhesive; Tape Type:Stainless Steel; Conductivity:Non-Con ductive; Roll Length - Imperial:3yard; Roll Length - Metric:2.743m; Tape Width - Imperial:12" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 2.743Mm X 304.8Mm, Silver, Ss; Adhesive Type 3M - 99Y3239 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 2.743Mm X 304.8Mm, Silver, Ss; Adhesive Type 3M
99Y3239
Tape, 2.743Mm X 304.8Mm, Silver, Ss; Adhesive Type 3M 99Y3239
TAPE, 2.743MM X 304.8MM, SILVER, SS; Adhesive Type:High Performance Acrylic Adhesive; Tape Type:Stainless Steel; Conductivity:Non-Con ductive; Roll Length - Imperial:3yard; Roll Length - Metric:2.743m; Tape Width - Imperial:12" RoHS Compliant: Yes

TAPE, 2.743MM X 304.8MM, SILVER, SS; Adhesive Type:High Performance Acrylic Adhesive; Tape Type:Stainless Steel; Conductivity:Non-Conductive; Roll Length - Imperial:3yard; Roll Length - Metric:2.743m; Tape Width - Imperial:12" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3239
Product Name Tape, 2.743Mm X 304.8Mm, Silver, Ss; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Double Linered Flame Retardant Transfer - 3071FR - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details