3M Tape, 914.4Mm X 304.8Mm,transparent; Adhesive Type 3M 12/1/4910

Description
TAPE, 914.4MM X 304.8MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:Clear; Total Tape Thickness:40 mil (1 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 914.4MM X 304.8MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:Clear; Total Tape Thickness:40 mil (1 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 914.4Mm X 304.8Mm,transparent; Adhesive Type 3M - 99Y3231 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 914.4Mm X 304.8Mm,transparent; Adhesive Type 3M
99Y3231
Tape, 914.4Mm X 304.8Mm,transparent; Adhesive Type 3M 99Y3231
TAPE, 914.4MM X 304.8MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:Clear; Total Tape Thickness:40 mil (1 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm RoHS Compliant: Yes

TAPE, 914.4MM X 304.8MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:Clear; Total Tape Thickness:40 mil (1 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3231
Product Name Tape, 914.4Mm X 304.8Mm,transparent; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Kwiky Dot™ Discs - KD00719 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details