3M Interconnect Solutions 3.0 Mil Copper Foil Nonconductive Acrylic 3/4 x 36 yd 1194 3/4 X 36 YD

Description
3M™ 1194 Tape consists of a 1-ounce deadsoft copper foil backing and an aggressive nonconductive pressure-sensitive acrylic adhesive. Deadsoft 1-Ounce Copper Foil Backing Nonconductive Acrylic Adhesive Supplied on a Removable Liner for Easy Handling and Die-Cutting Like all 3M™ shielding tapes, 3M™ 1194 is available in standard and custom widths and lengths. Standard length for 3M 1194 is 36 yards Widths from 1⁄4" to 23" Longer Lengths Up to Several Times Normal Length, Dependent Upon Width
Description
3M™ 1194 Tape consists of a 1-ounce deadsoft copper foil backing and an aggressive nonconductive pressure-sensitive acrylic adhesive. Deadsoft 1-Ounce Copper Foil Backing Nonconductive Acrylic Adhesive Supplied on a Removable Liner for Easy Handling and Die-Cutting Like all 3M™ shielding tapes, 3M™ 1194 is available in standard and custom widths and lengths. Standard length for 3M 1194 is 36 yards Widths from 1⁄4" to 23" Longer Lengths Up to Several Times Normal Length, Dependent Upon Width

Suppliers

Company
Product
Description
Supplier Links
3.0 Mil Copper Foil Nonconductive Acrylic 3/4 x 36 yd - 70114303 - Allied Electronics, Inc.
Fort Worth, TX, USA
3.0 Mil Copper Foil Nonconductive Acrylic 3/4 x 36 yd
70114303
3.0 Mil Copper Foil Nonconductive Acrylic 3/4 x 36 yd 70114303
3M™ 1194 Tape consists of a 1-ounce deadsoft copper foil backing and an aggressive nonconductive pressure-sensitive acrylic adhesive. Deadsoft 1-Ounce Copper Foil Backing Nonconductive Acrylic Adhesive Supplied on a Removable Liner for Easy Handling and Die-Cutting Like all 3M™ shielding tapes, 3M™ 1194 is available in standard and custom widths and lengths. Standard length for 3M 1194 is 36 yards Widths from 1⁄4" to 23" Longer Lengths Up to Several Times Normal Length, Dependent Upon Width

3M™ 1194 Tape consists of a 1-ounce deadsoft copper foil backing and an aggressive nonconductive pressure-sensitive acrylic adhesive.

  • Deadsoft 1-Ounce Copper Foil Backing
  • Nonconductive Acrylic Adhesive
  • Supplied on a Removable Liner for Easy Handling and Die-Cutting
    Like all 3M™ shielding tapes, 3M™ 1194 is available in standard and custom widths and lengths. Standard length for 3M 1194 is 36 yards
  • Widths from 1⁄4" to 23"
  • Longer Lengths Up to Several Times Normal Length, Dependent Upon Width
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Tapes
Product Number 70114303
Product Name 3.0 Mil Copper Foil Nonconductive Acrylic 3/4 x 36 yd
Features EMI / RFI Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details