3M Tape, Copper Foil, 16.5M X 50Mm; Tape Type 3M 1181 50MM

Description
TAPE, COPPER FOIL, 16.5M X 50MM; Tape Type:Conductive Shielding; Tape Backing Material:Copper Foil; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:16.5m; Tape Length - Imperial:52.49ft; Tape Colour:Brown;RoHS Compliant: Yes
Datasheet
Description
TAPE, COPPER FOIL, 16.5M X 50MM; Tape Type:Conductive Shielding; Tape Backing Material:Copper Foil; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:16.5m; Tape Length - Imperial:52.49ft; Tape Colour:Brown;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Copper Foil, 16.5M X 50Mm; Tape Type 3M - 68W7205 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Copper Foil, 16.5M X 50Mm; Tape Type 3M
68W7205
Tape, Copper Foil, 16.5M X 50Mm; Tape Type 3M 68W7205
TAPE, COPPER FOIL, 16.5M X 50MM; Tape Type:Conductive Shielding; Tape Backing Material:Copper Foil; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:16.5m; Tape Length - Imperial:52.49ft; Tape Colour:Brown;RoHS Compliant: Yes

TAPE, COPPER FOIL, 16.5M X 50MM; Tape Type:Conductive Shielding; Tape Backing Material:Copper Foil; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:16.5m; Tape Length - Imperial:52.49ft; Tape Colour:Brown;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 68W7205
Product Name Tape, Copper Foil, 16.5M X 50Mm; Tape Type 3M
Width 1.97 inches (50.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Metallic Tapes - 8326341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.9843 inches (25 mm)
View Details
6.8 mil Foil/Scrim/Kraft Tape - DUCTFOIL 4090 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0068 inches (0.1727 mm)
Adhesive Aluminum
View Details