Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE AND ELECTRICAL TAPES
3M
1181 23X18YD -- ADHESIVE TAPES
3M
Adhesive Tapes
1181 23X18YD
Description
3M Copper EMI Shielding Tape 1181, 23 i
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
3M Copper EMI Shielding Tape 1181, 23 i
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
1181 23X18YD
Adhesive Tapes
1181 23X18YD
3M Copper EMI Shielding Tape 1181, 23 i
3M Copper EMI Shielding Tape 1181, 23 i
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Cable and Electrical Tapes
Product Number
1181 23X18YD
Product Name
Adhesive Tapes
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Fujipoly® America Corp.
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type
Specs
Type
Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features
Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color
Red
View Details
Oak-Trees, Inc.
PTFE Tpae series
e-PTFE 20 0.7
Specs
Backing Material
PTFE; Plastic / Polymer
Width
0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness
7.87E-4 inches (0.0200 mm)
View Details
RS Components, Ltd.
ESD Tapes
1846695
Specs
Type
Adhesive
Features
Dielectric / Insulating
Backing Material
Polyimide Film; Plastic / Polymer
View Details
Budnick Converting, Inc.
Automotive Cable Fixation Tape
50103
Specs
Type
Cable; Adhesive
Backing Material
Polyester; Plastic / Polymer
Adhesive
PET - Polyester
View Details