3M Tape, Copper Foil, 16.5M X 12.7Mm; Tape Type 3M 1181 12MM

Description
TAPE, COPPER FOIL, 16.5M X 12.7MM; Tape Type:Conductive Shielding; Tape Backing Material:Copper Foil; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:16.4592m; Tape Length - Imperial:52.49ft; Tape RoHS Compliant: Yes
Datasheet
Description
TAPE, COPPER FOIL, 16.5M X 12.7MM; Tape Type:Conductive Shielding; Tape Backing Material:Copper Foil; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:16.4592m; Tape Length - Imperial:52.49ft; Tape RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Copper Foil, 16.5M X 12.7Mm; Tape Type 3M - 92Y4635 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Copper Foil, 16.5M X 12.7Mm; Tape Type 3M
92Y4635
Tape, Copper Foil, 16.5M X 12.7Mm; Tape Type 3M 92Y4635
TAPE, COPPER FOIL, 16.5M X 12.7MM; Tape Type:Conductive Shielding; Tape Backing Material:Copper Foil; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:16.4592m; Tape Length - Imperial:52.49ft; Tape RoHS Compliant: Yes

TAPE, COPPER FOIL, 16.5M X 12.7MM; Tape Type:Conductive Shielding; Tape Backing Material:Copper Foil; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:16.4592m; Tape Length - Imperial:52.49ft; Tape RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 92Y4635
Product Name Tape, Copper Foil, 16.5M X 12.7Mm; Tape Type 3M
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details