3M Heavy Duty Mounting Tape; Adhesive Type 3M 110DC

Description
HEAVY DUTY MOUNTING TAPE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:75ft; Roll Length - Metric:1.9m; Tape Width - Imperial:1.5"; Tape Width - Metric:38mm RoHS Compliant: NA
Datasheet
Description
HEAVY DUTY MOUNTING TAPE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:75ft; Roll Length - Metric:1.9m; Tape Width - Imperial:1.5"; Tape Width - Metric:38mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Mounting Tape; Adhesive Type 3M - 73C4414 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Mounting Tape; Adhesive Type 3M
73C4414
Heavy Duty Mounting Tape; Adhesive Type 3M 73C4414
HEAVY DUTY MOUNTING TAPE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:75ft; Roll Length - Metric:1.9m; Tape Width - Imperial:1.5"; Tape Width - Metric:38mm RoHS Compliant: NA

HEAVY DUTY MOUNTING TAPE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:75ft; Roll Length - Metric:1.9m; Tape Width - Imperial:1.5"; Tape Width - Metric:38mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 73C4414
Product Name Heavy Duty Mounting Tape; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Polyimide Discs - KP00187 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Double Coated Glass Cloth Tape - 2905-7R - Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric
Adhesive Glass Cloth
View Details