3M DBI-SALA ExoFit Blue Medium Vest-Style Shoulder, Back, Leg Padding Body Harness - Polyester Webbing - 840779-00026 1107976

Description
The DBI-SALA ExoFit body harness is made of polyester webbing, is packaged 1 per case, comes in blue and meets OSHA 1910.66, OSHA 1926.502, Capital Safety Gen. Mfg. Req., ANSI A10.32, ANSI Z359.1, ANSI Z359.4 standards. Proper sizing is important when buying this SKU. The size for this product is Medium. This part comes with the following: RFID tracking, Reflective material, Loops for body belt.
Description
The DBI-SALA ExoFit body harness is made of polyester webbing, is packaged 1 per case, comes in blue and meets OSHA 1910.66, OSHA 1926.502, Capital Safety Gen. Mfg. Req., ANSI A10.32, ANSI Z359.1, ANSI Z359.4 standards. Proper sizing is important when buying this SKU. The size for this product is Medium. This part comes with the following: RFID tracking, Reflective material, Loops for body belt.

Suppliers

Company
Product
Description
Supplier Links
DBI-SALA ExoFit Blue Medium Vest-Style Shoulder, Back, Leg Padding Body Harness - Polyester Webbing - 840779-00026 - 840779-00026 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
DBI-SALA ExoFit Blue Medium Vest-Style Shoulder, Back, Leg Padding Body Harness - Polyester Webbing - 840779-00026
840779-00026
DBI-SALA ExoFit Blue Medium Vest-Style Shoulder, Back, Leg Padding Body Harness - Polyester Webbing - 840779-00026 840779-00026
The DBI-SALA ExoFit body harness is made of polyester webbing, is packaged 1 per case, comes in blue and meets OSHA 1910.66, OSHA 1926.502, Capital Safety Gen. Mfg. Req., ANSI A10.32, ANSI Z359.1, ANSI Z359.4 standards. Proper sizing is important when buying this SKU. The size for this product is Medium. This part comes with the following: RFID tracking, Reflective material, Loops for body belt.

The DBI-SALA ExoFit body harness is made of polyester webbing, is packaged 1 per case, comes in blue and meets OSHA 1910.66, OSHA 1926.502, Capital Safety Gen. Mfg. Req., ANSI A10.32, ANSI Z359.1, ANSI Z359.4 standards. Proper sizing is important when buying this SKU. The size for this product is Medium. This part comes with the following: RFID tracking, Reflective material, Loops for body belt.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Fall Arrest Systems
Product Number 840779-00026
Product Name DBI-SALA ExoFit Blue Medium Vest-Style Shoulder, Back, Leg Padding Body Harness - Polyester Webbing - 840779-00026
Type Body Harnesses
Unlock Full Specs
to access all available technical data

Similar Products

Latchways Personal Fall Limiter -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications EN 360: 2002, ANSI Z359.14-2012, CSA Z259.2.2-98, OSHA 1910.26, OSHA 1926.502, EN Certificate 3.0 m Cable PFL, EN certificate 3.0 m Webbing SRL
View Details
Loop 35 kN Skylotec Length 2 - 821100200900 - Certex UK
Specs
Certifications CE Marked
View Details
Safety Harnesses - 142834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details
Kee Anchor® - Weightanka - Kee Safety Inc.
Specs
Type Deadweight Anchors
Certifications EN ISO 1461
View Details