3M Masking Tape, Crepe Paper, 50M X 100Mm; Tape Type 3M 1104 100MM

Description
MASKING TAPE, CREPE PAPER, 50M X 100MM; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:100mm; Tape Width - Imperial:3.94"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:Natural; RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, CREPE PAPER, 50M X 100MM; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:100mm; Tape Width - Imperial:3.94"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:Natural; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Crepe Paper, 50M X 100Mm; Tape Type 3M - 67T1694 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Crepe Paper, 50M X 100Mm; Tape Type 3M
67T1694
Masking Tape, Crepe Paper, 50M X 100Mm; Tape Type 3M 67T1694
MASKING TAPE, CREPE PAPER, 50M X 100MM; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:100mm; Tape Width - Imperial:3.94"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:Natural; RoHS Compliant: NA

MASKING TAPE, CREPE PAPER, 50M X 100MM; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:100mm; Tape Width - Imperial:3.94"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:Natural; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 67T1694
Product Name Masking Tape, Crepe Paper, 50M X 100Mm; Tape Type 3M
Width 3.94 inches (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
Masking Tapes - 468392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.7480 inches (19 mm)
View Details
Black Paint Masking Tape - 2510 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0056 inches (0.1422 mm)
Adhesive Crepe Paper
View Details