Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
3M
11/8/2026 -- RING CONNECTORS
3M
Ring Connectors
11/8/2026
Description
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Ring Connectors
3M158415-ND
Ring Connectors
3M158415-ND
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
3M158415-ND
Product Name
Ring Connectors
Mounting
Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data
Similar Products
Nicomatic North America
Backplane Connectors
14501-43
View Details
Advantech
15" Tpc With Intel P-M 1.4Ghz And 1Gb Ddr Advantech
TPC-1570H-P2AE
View Details
Douglas Electrical Components
32 Position Hermetic Bulkhead Connector
24053
Specs
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Shenzhen QH Industrial Co., Ltd
Connector - Rolling SMT Pogo Pins
Specs
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details