3M Ring Connectors 11-6S-P

Description
VINYL INSULATED BUTTED SEAM RING
Request a Quote Datasheet
Description
VINYL INSULATED BUTTED SEAM RING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 19-11-6S-P-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
19-11-6S-P-ND
Ring Connectors 19-11-6S-P-ND
VINYL INSULATED BUTTED SEAM RING

VINYL INSULATED BUTTED SEAM RING

Buy Now Datasheet
Terminal, Ring Tongue, #6, 18Awg, Red; Stud Size - Metric 3M - 73J5999 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 18Awg, Red; Stud Size - Metric 3M
73J5999
Terminal, Ring Tongue, #6, 18Awg, Red; Stud Size - Metric 3M 73J5999
TERMINAL, RING TONGUE, #6, 18AWG, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 18AWG, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19-11-6S-P-ND 73J5999
Product Name Ring Connectors Terminal, Ring Tongue, #6, 18Awg, Red; Stud Size - Metric 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details