3M Tape, 304.8Mm X 292.1Mm, Copper Foil; Adhesive Type 3M 11.5X12-6-1182

Description
TAPE, 304.8MM X 292.1MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:11.5" RoHS Compliant: Yes
Datasheet
Description
TAPE, 304.8MM X 292.1MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:11.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 304.8Mm X 292.1Mm, Copper Foil; Adhesive Type 3M - 99Y5798 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 292.1Mm, Copper Foil; Adhesive Type 3M
99Y5798
Tape, 304.8Mm X 292.1Mm, Copper Foil; Adhesive Type 3M 99Y5798
TAPE, 304.8MM X 292.1MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:11.5" RoHS Compliant: Yes

TAPE, 304.8MM X 292.1MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:11.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5798
Product Name Tape, 304.8Mm X 292.1Mm, Copper Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Backing Metal Foil; Copper Foil
Adhesive Acrylic
View Details
Aluminum Foil Discs - AF01562 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details